EN
  • EN
  • DE

MAX861ISA+

Part No MAX861ISA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Charge Pump INV/STPUP -5.5V to -1.5V/5V to 11V 100mA 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 600 mV
Frequency 250 kHz
Height 1.75 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 471 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.5 V
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Adjustable
Output Voltage -5.5 V
Packaging Cut Tape
RoHS Compliant
Switching Frequency 250 kHz
Topology Charge Pump
Win Source Part Number 1075787-MAX861ISA+
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX861ISA+ CAD Model

Description

Maxim Integrated MAX861ISA+ Voltage Converter

The MAX861ISA+ is a high-efficiency, low-power, CMOS charge-pump voltage converter manufactured by Maxim Integrated. This compact and versatile component is designed to provide a reliable voltage doubling or inverting solution for various electronic applications. It is particularly suitable for small, battery-powered devices due to its minimal power consumption and ability to operate from a single +1.5V to +5.5V supply.

Key Features:

  • Voltage Conversion: Capable of inverting or doubling the input voltage, making it a flexible choice for different circuit designs.
  • Efficiency: The device boasts high conversion efficiency, which is critical for extending battery life in portable equipment.
  • Supply Voltage Range: Operates over a wide range of supply voltages from +1.5V to +5.5V, accommodating various battery chemistries and configurations.
  • Low Power Operation: Its quiescent current is only 5µA, which is ideal for power-sensitive applications.
  • Output Current: Delivers up to 25mA with a 5V supply, sufficient for many low-power circuits.
  • Compact Form Factor: Available in a small 8-pin SOIC package, it is well-suited for space-constrained applications.

Applications:

The MAX861ISA+ is widely used in a variety of applications, including but not limited to:

  • Portable devices
  • Medical equipment
  • Battery-powered equipment
  • Handheld instruments
  • Energy harvesting systems

Technical Specifications:

Parameter Value Package/Case 8-SOIC Output Voltage -5.5V to +11V Output Current 25mA Quiescent Current 5µA Min Operating Temperature -40°C Max Operating Temperature +85°C

Overall, the MAX861ISA+ is a reliable and efficient solution for designers looking to implement voltage conversion in their electronic projects with minimal impact on battery life and space.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess