EN
  • EN
  • DE

MAX8630XETD20+T

Part No MAX8630XETD20+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 044215-MAX8630XETD20+T
Ultra Librarian 3D Model Ultra Librarian MAX8630XETD20+T CAD Model

Description

Maxim Integrated MAX8630XETD20+T LED Driver Overview

The MAX8630XETD20+T from Maxim Integrated is a high-efficiency, integrated power-management IC designed specifically for driving white LEDs. This compact, high-performance device is ideal for portable applications where power efficiency and minimal space occupation are crucial.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which is critical for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Integrated Step-Up Converter: With an integrated step-up converter, the MAX8630XETD20+T can drive up to 10 white LEDs in series, providing consistent brightness and improving the overall display quality.
  • Dimming Control: It features a 1-wire digital interface for dimming control, allowing for precise brightness adjustments to accommodate various lighting conditions and user preferences.
  • Small Footprint: The device comes in a tiny, 14-pin TDFN package, which is valuable for space-constrained applications such as mobile phones, handheld devices, and other portable electronics.
  • Overvoltage Protection: The built-in overvoltage protection ensures that the LEDs are safeguarded against potential damage due to unexpected voltage spikes.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it flexible for use in multiple applications and ensuring compatibility with various battery technologies.

Applications

The MAX8630XETD20+T is primarily used in portable devices that require high-efficiency backlighting. Its applications include:

  • Smartphones and mobile phones
  • Personal digital assistants (PDAs)
  • Portable media players
  • GPS devices
  • Other handheld devices with display backlighting needs

Product Specifications

The device operates with a quiescent current of just 300µA, which drops to 0.1µA in shutdown mode, contributing to its power-saving features. The MAX8630XETD20+T can provide a total output current of up to 20mA per LED, ensuring bright and consistent illumination for LED displays. Its thermal-shutdown feature adds an extra layer of protection, ensuring the device operates within safe temperature ranges.

Overall, the MAX8630XETD20+T LED driver from Maxim Integrated is an excellent choice for designers looking to enhance the battery life and performance of their portable devices with efficient, reliable, and compact LED backlighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3853 $60.9354
42+ $2.7778 $116.6676
65+ $2.6912 $174.9280
89+ $2.6045 $231.8005
115+ $2.5179 $289.5585
154+ $2.2569 $347.5626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess