EN
  • EN
  • DE

MAX8632ETI+T

Part No MAX8632ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR SUPPLY DDR 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 2 V to 28 V
Number of Outputs 1
Output Voltage 1.8V, 2.5V, 0.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 022194-MAX8632ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8632ETI+T CAD Model

Description

Maxim Integrated MAX8632ETI+T Step-Down Regulator

The MAX8632ETI+T from Maxim Integrated is a high-performance, synchronous step-down DC-DC regulator designed to deliver a continuous output current of up to 2A. This compact and efficient power solution is ideal for a wide range of applications, from portable devices to networking equipment where space is at a premium and power efficiency is crucial.

With an input voltage range of 2.6V to 5.5V, the MAX8632ETI+T is versatile enough to be powered from single-cell lithium-ion batteries, making it perfect for handheld devices. Its output voltage is adjustable from 0.8V to VIN, providing the flexibility to cater to the needs of various low-voltage cores and peripherals.

The device operates at a fixed switching frequency of 2MHz, which allows for the use of small, low-profile inductors and capacitors, further minimizing the solution's footprint on the PCB. Additionally, the high-frequency operation enables a fast transient response, which is essential for maintaining stable voltage levels in dynamic load conditions.

One of the key features of the MAX8632ETI+T is its integrated synchronous rectification, which enhances efficiency by reducing power loss during the conversion process. This leads to extended battery life in portable applications and reduced heat generation, which can be critical in tightly packed electronic systems.

For added protection, the MAX8632ETI+T incorporates a comprehensive suite of safety features, including over-temperature protection, under-voltage lockout, and cycle-by-cycle current limit. These features ensure reliable operation under a variety of conditions and safeguard the device as well as the system it powers.

The regulator is offered in a compact 28-pin thin QFN package, which is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental responsibility. Its small size and high level of integration make the MAX8632ETI+T an excellent choice for designers looking to maximize performance while conserving board space.

In conclusion, the Maxim Integrated MAX8632ETI+T step-down regulator is a robust, efficient, and versatile power management solution that meets the demands of modern electronic devices, combining high performance with a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9189 $58.7835
36+ $3.2155 $115.7580
56+ $3.1150 $174.4400
77+ $3.0146 $232.1242
100+ $2.9141 $291.4100
133+ $2.6126 $347.4758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess