EN
  • EN
  • DE

MAX8635ELA+T

Part No MAX8635ELA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Programmable
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V, 2.8V
Maximum Output Voltage 3V, 3V
Dropout Voltage-Max 0.2V @ 100mA, 0.2V @ 100mA
Output Current 300mA, 300mA
Operating Supply Current 75μA
PSRR 60dB to 55dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.09V @ 100mA
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 207595-MAX8635ELA+T
Ultra Librarian 3D Model Ultra Librarian MAX8635ELA+T CAD Model

Description

The MAX8635ELA+T from Maxim Integrated is a highly efficient, precision LED driver designed to meet the demanding requirements of high-performance display backlighting and general LED illumination applications. This advanced driver IC is capable of driving multiple high-brightness LEDs in series, ensuring uniform brightness and maximizing battery life in portable devices.

Key Features

  • High Efficiency: The MAX8635ELA+T offers an impressive efficiency rate, minimizing power loss and heat generation, which is crucial for maintaining the longevity of both the LEDs and the device they are housed in.
  • Adjustable Brightness: With an integrated PWM dimming controller, the brightness of the LEDs can be precisely controlled, allowing for a wide range of lighting conditions and power-saving options.
  • Series LED Driver: Designed to drive LEDs in series, this IC ensures an even distribution of current to each LED, resulting in consistent brightness and color across the display or lighting installation.
  • Compact Footprint: The small form factor of the MAX8635ELA+T allows for integration into space-constrained designs without compromising performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications and easier to integrate with different power supplies.

Applications

The MAX8635ELA+T is ideal for a range of applications that require high-quality, efficient LED backlighting. These include:

  • LCD Backlights for Smartphones and Tablets
  • GPS and Portable Media Player Screens
  • Automotive Displays
  • General LED Lighting Solutions

Product Specifications

The MAX8635ELA+T operates over a -40°C to +85°C temperature range and comes in a small, 24-pin TQFN package. Its high switching frequency allows the use of small, low-profile inductors and capacitors, reducing the overall solution size. The LED driver also features over-voltage protection, open and short-circuit LED detection, and thermal shutdown for increased safety and reliability.

With Maxim Integrated's reputation for quality and reliability, the MAX8635ELA+T LED driver is an excellent choice for designers looking to enhance their products with efficient, consistent, and controllable LED lighting.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4932 $62.9592
14+ $8.6105 $120.5470
21+ $8.3414 $175.1694
29+ $8.0723 $234.0967
38+ $7.8032 $296.5216
50+ $6.9958 $349.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess