The MAX8640YEXT18+T is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous 1.8V output from a 2.5V to 5.5V input range. This compact and efficient LDO is ideal for portable electronics, where power efficiency and space constraints are critical considerations.
Key Features
- High Accuracy: The output voltage is maintained with high accuracy, ensuring stable and reliable operation for sensitive electronic components.
- Low Dropout: With a very low dropout voltage, this LDO can operate efficiently even when the input-to-output voltage differential is minimal, making it suitable for battery-operated devices.
- High Efficiency: The device is designed for minimal quiescent current, which enhances battery life in portable applications.
- Thermal Protection: The MAX8640YEXT18+T includes thermal shutdown protection to safeguard the device and connected components from excessive temperature and potential damage.
- Small Footprint: Available in a tiny package, this LDO fits easily into space-constrained designs without sacrificing performance.
Applications
The MAX8640YEXT18+T is versatile and can be used in a variety of applications, including but not limited to:
- Mobile Phones
- Wireless Handsets and WLAN Cards
- Portable Media Players
- Handheld Devices
- GPS Receivers
Product Specifications
Parameter
Value
Output Voltage
1.8V
Input Voltage Range
2.5V to 5.5V
Package
TDFN-6
Operating Temperature
-40°C to +85°C
With its robust feature set and compact design, the MAX8640YEXT18+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.