EN
  • EN
  • DE

MAX8640ZELT18+T

Part No MAX8640ZELT18+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Down 2.7V to 5.5V 6-Pin UDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Evaluation Kit Yes
Height 800 µm
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Output Current 500 mA
Max Power Dissipation 167.7 mW
Max Supply Voltage 5.5 V
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Operating Supply Voltage 5.5 V
Output Current 500 mA
Output Type Fixed
Output Voltage 1.8 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 4 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075788-MAX8640ZELT18+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8640ZELT18+T CAD Model

Description

Maxim Integrated MAX8640ZELT18+T Low-Dropout Linear Regulator

The MAX8640ZELT18+T is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This LDO is engineered to deliver a continuous output current of up to 150mA with an input voltage range of 2.5V to 5.5V. It is an ideal power management solution for portable and space-constrained applications due to its small package size and excellent power efficiency.

One of the standout features of the MAX8640ZELT18+T is its ultra-low quiescent current, which significantly extends battery life in portable devices. The device also boasts a low dropout voltage, ensuring stable operation even when the input-to-output voltage differential is minimal. This characteristic is vital for maintaining consistent performance across a range of battery voltages.

The MAX8640ZELT18+T is preset to a fixed output voltage of 1.8V, providing a precise voltage source for low-voltage components. It is also equipped with a variety of protection features, including overcurrent protection, thermal shutdown, and reverse battery protection, which safeguard the device and the application circuit from potential damage.

Designed in a tiny, 6-pin thin DFN package, the MAX8640ZELT18+T minimizes the footprint on the PCB, freeing up valuable space for other critical components. This compact form factor, coupled with a low external component count, makes it an excellent choice for space-sensitive designs such as smartphones, wearables, and IoT devices.

For ease of integration, the MAX8640ZELT18+T is fully specified over the -40°C to +85°C extended temperature range, ensuring reliable performance in a wide variety of environments. Whether you're designing a handheld medical device, a portable media player, or a wireless sensor node, the MAX8640ZELT18+T provides the efficiency, reliability, and space savings necessary for cutting-edge electronic designs.

In summary, the Maxim Integrated MAX8640ZELT18+T LDO is a versatile and robust power management solution that offers high efficiency, ultra-low quiescent current, and a compact package, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess