EN
  • EN
  • DE

MAX876ACSA+T

Part No MAX876ACSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706954-MAX876ACSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX876ACSA+T CAD Model

Description

Product Overview - MAX876ACSA+T

The MAX876ACSA+T is a precision, low-power, low-voltage, CMOS analog voltage reference from Maxim Integrated. This high-quality component is designed to provide a stable and accurate reference voltage for various applications, including data converters, power supplies, and portable battery-operated devices. The MAX876ACSA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The device offers a precise output voltage of 2.5V, which is ideal for systems requiring a stable reference.
  • Low Power Consumption: With its low-power design, the MAX876ACSA+T is optimal for portable and battery-powered applications, ensuring minimal drain on power resources.
  • High Accuracy: The voltage reference boasts an impressive initial accuracy of ±0.2%, ensuring reliable performance in critical applications where precision is paramount.
  • Temperature Stability: The component features excellent temperature stability, with only 20ppm/°C of deviation, maintaining its accuracy across a wide temperature range.
  • Wide Supply Voltage Range: It operates with a supply voltage range of 2.7V to 11V, providing flexibility in various system designs.
  • Low Dropout Voltage: The MAX876ACSA+T can maintain accurate output even with minimal difference between the input and output voltage, making it an excellent choice for low dropout applications.

Applications

The versatility of the MAX876ACSA+T allows it to be used in a broad array of applications. It is particularly well-suited for:

  • ADCs/DACs (Analog-to-Digital/Digital-to-Analog Converters)
  • Battery-Powered Equipment
  • Portable Instrumentation
  • Power Supplies
  • Data Acquisition Systems
  • Industrial Control Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX876ACSA+T is no exception, and it is backed by robust technical support and documentation. Customers can access data sheets, application notes, and design resources to facilitate the integration of this voltage reference into their projects.

In summary, the MAX876ACSA+T from Maxim Integrated is an exceptional choice for designers looking for a reliable, accurate, and low-power voltage reference solution that can be seamlessly incorporated into a wide variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess