EN
  • EN
  • DE

MAX8791GSA

Part No MAX8791GSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706985-MAX8791GSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8791GSA CAD Model

Description

Maxim Integrated's MAX8791GSA: High-Efficiency, Step-Down Controller

The MAX8791GSA from Maxim Integrated is a state-of-the-art, high-efficiency, step-down controller designed to deliver optimal performance for power management applications. This compact and versatile controller is ideal for converting a high voltage input to a lower voltage output with exceptional precision and efficiency, making it a perfect choice for a wide range of electronic devices.

At the heart of the MAX8791GSA is an advanced control architecture that ensures stable and reliable operation even under varying load conditions. The controller operates at a fixed frequency, which simplifies noise filtering and allows for the use of small, low-cost external components. With its high switching frequency of up to 300kHz, the MAX8791GSA enables the use of smaller inductors and capacitors, resulting in a compact power supply design with excellent transient response.

The device is equipped with a range of protective features to ensure the safety and longevity of the end application. These include overvoltage protection, thermal shutdown, and current limit, which safeguard the system against potential damage due to abnormal operating conditions. Additionally, the MAX8791GSA features soft-start capability to minimize inrush current during startup, further enhancing system stability.

One of the key advantages of the MAX8791GSA is its high efficiency, which helps to reduce power loss and improve battery life in portable applications. The controller's low quiescent current also contributes to energy savings, making it an environmentally friendly choice for power-sensitive designs.

The MAX8791GSA comes in a compact, 8-pin SOP package, which is well-suited for space-constrained applications. Its small footprint, combined with its high performance and robust feature set, makes it an ideal solution for a variety of applications, including notebook computers, PDAs, cellular phones, and other portable electronic devices that require efficient power conversion.

In summary, the MAX8791GSA from Maxim Integrated is a high-quality, high-efficiency step-down controller that offers a blend of performance, protection, and compact design to meet the demands of modern power management applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess