EN
  • EN
  • DE

MAX8792

Part No MAX8792
Manufacturer Maxim Integrated
Description Single Quick-PWM Step-Down Controller with Dynamic REFIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215208-MAX8792
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8792 CAD Model

Description

The MAX8792 from Maxim Integrated is a highly efficient, pulse-width modulated (PWM) step-down controller designed to deliver a cost-effective solution for powering CPUs, GPUs, and other system logic devices. It is particularly well-suited for applications requiring a low-voltage, high-current power supply with excellent transient response.

This advanced controller operates at a fixed frequency and uses an internal 5-bit digital-to-analog converter (DAC) to adjust the output voltage from 0.75V to 1.5V in 25mV increments, making it extremely versatile for different system requirements. The MAX8792 also supports dynamic voltage positioning to compensate for line and load variations, ensuring stable operation under varying conditions.

With its high efficiency, the MAX8792 minimizes power loss and heat generation, which is crucial for maintaining the reliability and longevity of high-performance electronics. The device employs a quick-PWM control scheme that provides fast transient response, an essential feature for maintaining voltage stability during sudden changes in load.

Additional features of the MAX8792 include overvoltage protection, thermal shutdown, and a power-good output that provides system-level sequencing. Its soft-start capability prevents inrush current at startup, which can be detrimental to both the power supply and the load. The MAX8792 is available in a compact package, making it suitable for space-constrained applications.

Designed to operate from a 4.5V to 28V input voltage range, the MAX8792 can be powered directly from a 5V or 12V bus. This flexibility makes it an excellent choice for a wide array of applications, including desktops, notebooks, servers, graphics cards, and embedded systems.

Overall, the MAX8792 is a robust solution for designers looking to optimize their power management strategy without compromising on performance or efficiency. Maxim Integrated's commitment to quality ensures that this step-down controller meets the stringent demands of modern electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8676 $65.3660
80+ $1.5327 $122.6160
120+ $1.4842 $178.1040
165+ $1.4368 $237.0720
210+ $1.3895 $291.7950
280+ $1.2451 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess