EN
  • EN
  • DE

MAX8794ETB+T

Part No MAX8794ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG DDR 3A LV 10-TDFN / LDO Regulator Pos 0.5V to 1.5V 3A 10-Pin TDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LDO (Linear), DDR
Voltage - Input 1.1 V to 3.6 V
Number of Outputs 1
Output Voltage 0.5 V to 1.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 022218-MAX8794ETB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX8794
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX8794ETB+T CAD Model

Description

Maxim Integrated MAX8794ETB+T Overview

The MAX8794ETB+T from Maxim Integrated is a high-performance, step-down converter designed for powering core voltages of notebook CPUs. It is a highly integrated solution that offers a compact and efficient power management system for portable electronics. The device operates over a wide input voltage range and provides a high level of integration to minimize external component count, which is ideal for space-constrained applications.

Key Features

  • High Efficiency: The MAX8794ETB+T is designed to deliver high efficiency, which helps to extend battery life in portable devices. It features a synchronous-rectified buck topology that enhances efficiency, especially at light loads.
  • Adjustable Output Voltage: This device supports an adjustable output voltage range, allowing for flexibility in design and compatibility with various CPU core voltages.
  • Quick-PWM™ Mode: The Quick-PWM™ mode provides fast transient response, which is critical for maintaining stable voltages during sudden changes in load, such as when a CPU switches between low-power and high-performance states.
  • Thermal Management: The MAX8794ETB+T includes over-temperature protection to safeguard the device and the system it powers from damage due to excessive heat.
  • Compact Package: Supplied in a thin QFN package, the device is designed to occupy minimal board space, making it suitable for compact systems like laptops and other portable devices.

Applications

The MAX8794ETB+T is primarily used in the power supply circuits of notebook computers, but it is also suitable for other portable electronic devices that require efficient core voltage regulation. Its robust design and power-saving features make it an excellent choice for engineers looking to optimize the power management system of their designs.

Conclusion

Maxim Integrated's MAX8794ETB+T is a versatile and efficient solution for powering CPU cores in portable electronic devices. Its high integration, efficiency, and compact size make it an ideal choice for designers who require a reliable power management system that can fit into the tight spaces typical of modern electronics. With features like Quick-PWM™ mode and thermal protection, the MAX8794ETB+T ensures stable operation and longevity of the devices it powers.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess