EN
  • EN
  • DE

MAX8842ELT+

Part No MAX8842ELT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707028-MAX8842ELT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8842ELT+ CAD Model

Description

The Maxim Integrated MAX8842ELT+ is a high-efficiency, low-quiescent-current, linear battery charger designed for single-cell lithium-ion (Li+) batteries. Its compact, thermally-efficient TDFN package makes it an excellent choice for portable applications where space and power efficiency are critical.

Key Features

  • Input Voltage Range: The device operates from a 4.5V to 6.5V input voltage range, making it versatile for various USB and adapter-powered applications.
  • Charging Current: The MAX8842ELT+ offers programmable charge current up to 1A, allowing for rapid charging of the connected battery.
  • High Efficiency: With an integrated pass element and internal current-sense circuitry, it provides high charging efficiency and reduced external component count.
  • Thermal Regulation: To protect the battery and circuitry, the charger features thermal regulation that reduces charge current during high-temperature conditions.
  • Charge Status Indicators: It includes a charge status output that can drive an LED to provide visual feedback on the charging process.
  • Protection Features: The device incorporates multiple safety features including overvoltage protection, thermal shutdown, and a battery temperature sensor input for charge qualification.

Applications

The MAX8842ELT+ is ideal for a wide range of portable devices, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets
  • Handheld Gaming Devices
  • Digital Cameras

Package and Quality

The charger comes in a 6-pin TDFN (3mm x 3mm) package, offering a compact solution for space-constrained applications. Maxim Integrated ensures high reliability and performance, making the MAX8842ELT+ a dependable choice for designers seeking to integrate a robust charging solution into their products.

Maxim Integrated's commitment to quality means that the MAX8842ELT+ is manufactured to high standards, ensuring both consistent performance and longevity in the field. Its advanced features and comprehensive protection mechanisms make it a smart, efficient, and secure solution for modern battery charging needs.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9823 $50.6991
41+ $2.4471 $100.3311
64+ $2.3706 $151.7184
88+ $2.2941 $201.8808
113+ $2.2177 $250.6001
151+ $1.9882 $300.2182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess