EN
  • EN
  • DE

MAX8866SEUA+T

Part No MAX8866SEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.84V/ADJ 80MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.84V)
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.12V @ 50mA, 0.12V @ 50mA
Output Current 100mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.84V, 1.25 V to 5.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 133725-MAX8866SEUA+T
Ultra Librarian 3D Model Ultra Librarian MAX8866SEUA+T CAD Model

Description

The MAX8866SEUA+T from Maxim Integrated is a state-of-the-art low-dropout (LDO) linear regulator designed to deliver a high level of performance for advanced electronic applications. This compact, high-efficiency component is ideal for portable and space-constrained devices requiring a stable and clean power supply.

Key Features

  • High Accuracy: The MAX8866SEUA+T offers outstanding output accuracy with a low dropout voltage, ensuring devices operate effectively even when the input voltage is close to the output voltage.
  • Low Noise: With its advanced design, this LDO regulator provides exceptionally low output noise, making it suitable for noise-sensitive applications such as RF circuits or precision instrumentation.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan than tantalum capacitors.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to a variety of circuit requirements.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating.
  • Short-Circuit Protection: The MAX8866SEUA+T also features short-circuit protection, enhancing the durability and longevity of the component and the overall system.

Applications

This LDO regulator is perfectly suited for a wide range of applications, including but not limited to:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Media Players
  • Wireless and RF Devices
  • Notebook Computers

Package and Quality

The MAX8866SEUA+T is available in a small 8-pin µMAX package, which is highly space-efficient for modern compact electronics. Maxim Integrated ensures high-quality standards, and this product is a testament to their commitment to reliability and excellence in electronic component manufacturing.

For designers and engineers looking for an LDO regulator that combines low dropout, low noise, and high accuracy with a versatile adjustable output, the MAX8866SEUA+T from Maxim Integrated is an exceptional choice that meets a broad spectrum of power management requirements.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5274 $74.1096
8+ $15.2021 $121.6168
12+ $14.7274 $176.7288
17+ $14.2527 $242.2959
21+ $13.7768 $289.3128
29+ $12.3516 $358.1964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess