EN
  • EN
  • DE

MAX8867EUK30

Part No MAX8867EUK30
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.165V @ 150mA (Typ)
Current - Output 150mA
Current - Quiescent (Iq) 180 µA
Current - Supply (Max) 100 µA
PSRR 63dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 579 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707053-MAX8867EUK30
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK30 CAD Model

Description

Product Overview: MAX8867EUK30 - Maxim Integrated

The MAX8867EUK30 is a high-performance, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous 150mA output current. This LDO is an ideal choice for portable battery-powered applications due to its low quiescent current and high-efficiency operation. The device comes in a compact SOT23-5 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The MAX8867EUK30 provides a fixed output voltage of 3.0V, which is accurate to within ±1% over the entire operating temperature range.
  • Low Dropout: It has a low dropout voltage of just 120mV at 150mA load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: With a high power supply rejection ratio (PSRR) of 70dB at 1kHz, the regulator significantly suppresses the input supply noise, providing a clean and stable output voltage.
  • Thermal Protection: The MAX8867EUK30 includes built-in thermal shutdown protection that safeguards the device against overheating.
  • Current Limit Protection: It also features current limit protection to prevent damage from overcurrent conditions.
  • Low Quiescent Current: The device has a very low quiescent current of just 110µA, which helps to extend battery life in portable applications.

Applications

The MAX8867EUK30 is designed for a wide range of applications where stable voltage and efficient power usage are critical. It is particularly well-suited for:

  • Portable/battery-powered devices
  • Cellular phones
  • PDAs and handheld computers
  • Wireless LAN devices
  • Bluetooth peripherals
  • MP3 players
  • GPS receivers

Performance Advantages

The MAX8867EUK30 stands out for its consistent performance and reliability. The combination of low dropout voltage, high PSRR, and low ground current makes it an excellent choice for maintaining extended battery life while providing a stable power supply. Its built-in protection features ensure that the device and the system it powers are protected from potential damage due to thermal and overcurrent conditions.

Overall, the MAX8867EUK30 from Maxim Integrated is a robust LDO regulator that offers a compact, efficient, and reliable solution for a variety of electronic devices, particularly where space and power efficiency are at a premium.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess