EN
  • EN
  • DE

MAX887HCSA

Part No MAX887HCSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707102-MAX887HCSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX887HCSA CAD Model

Description

The MAX887HCSA is a high-efficiency, low-dropout (LDO) voltage regulator from the renowned Maxim Integrated product line. This component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications that require precise voltage control.

This voltage regulator is designed with advanced features that ensure its performance is both consistent and efficient. The MAX887HCSA operates with an input voltage range that makes it versatile for various systems. It is capable of providing a fixed output voltage with high accuracy, which is critical for sensitive electronic circuits that demand a stable power source to function correctly.

One of the key benefits of the MAX887HCSA is its low dropout voltage. This characteristic allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it extremely useful in battery-powered devices where preserving battery life is crucial. The low dropout voltage also helps in reducing heat dissipation, thereby improving the overall efficiency of the system.

The MAX887HCSA incorporates several protective features that safeguard the device and the system it powers. These include over-temperature protection and short-circuit protection, which ensure the regulator operates within safe parameters under various conditions. Additionally, the device is designed with a thermal shutdown feature that prevents damage from overheating.

Available in an SOP-8 package, the MAX887HCSA is not only powerful but also compact, allowing for easy integration into space-constrained designs. Its small footprint makes it a perfect fit for portable devices, telecommunications equipment, and other applications where size and power efficiency are paramount.

In summary, the MAX887HCSA from Maxim Integrated is a reliable and versatile voltage regulator that offers high performance, excellent efficiency, and robust protection features. Its suitability for a diverse range of applications makes it a top choice for designers looking to enhance the stability and longevity of their power management systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess