EN
  • EN
  • DE

MAX8883EUTAQ

Part No MAX8883EUTAQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Dual, Low-Noise, Low-Dropout, 160mA Linear Regulators in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215247-MAX8883EUTAQ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8883EUTAQ CAD Model

Description

Maxim Integrated MAX8883EUTAQ Overview

The MAX8883EUTAQ from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current of up to 200mA. This precision voltage regulator is specifically engineered to maintain a stable output voltage even under varying load conditions and supply voltage fluctuations, making it an ideal choice for sensitive electronic applications where voltage stability is crucial.

Key Features

  • Stable Output: The MAX8883EUTAQ ensures a stable output voltage with a low dropout voltage, which is essential for maintaining performance in battery-powered devices when the battery voltage declines.
  • High Accuracy: This LDO regulator offers high accuracy with a tight output voltage tolerance, thereby providing reliable power supply rails for critical components.
  • Low Quiescent Current: With its low quiescent current, the MAX8883EUTAQ is optimized for portable applications, ensuring minimal drain on the battery during idle times.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing the safety and longevity of the product.
  • Small Footprint: The regulator comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

The MAX8883EUTAQ is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Wireless handsets
  • PDAs and palmtop computers
  • Personal media players

Technical Specifications

Some of the technical specifications of the MAX8883EUTAQ include:

  • Output Voltage: Fixed options available
  • Output Current: Up to 200mA
  • Dropout Voltage: Low, ensuring efficiency
  • Package Type: SOT-23
  • Operating Temperature Range: Specified over the full industrial temperature range

The Maxim Integrated MAX8883EUTAQ LDO regulator is a highly reliable and efficient solution for providing clean power to sensitive circuits. Its combination of precision, low power consumption, and compact size makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess