EN
  • EN
  • DE

MAX8902AATA/V+T

Part No MAX8902AATA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Programmable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 4.7V
Dropout Voltage-Max 0.12V @ 500mA
Output Current 500mA
Operating Supply Current 120μA to 160μA
PSRR 92dB to 62dB (5kHz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 1071520-MAX8902AATA/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8902AATA/V+T CAD Model

Description

Product Overview: MAX8902AATA/V+T from Maxim Integrated

The MAX8902AATA/V+T is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This component is engineered to deliver a continuous output current of up to 500mA with an input voltage range of 2.5V to 6.5V, making it ideal for a wide array of applications.

Key Features

  • High Accuracy: The output voltage is highly accurate with a precision of ±1.2% over the entire load, line, and temperature range. This ensures stable and reliable operation for sensitive electronic circuits.
  • Low Dropout: The MAX8902AATA/V+T boasts a low dropout voltage, typically just 125mV at 500mA load, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage.
  • Thermal Protection: To safeguard the device and the system it powers, this LDO comes with integrated thermal shutdown protection that activates in the event of excessive temperature.
  • Power-Saving Mode: A unique feature of the MAX8902AATA/V+T is its ability to enter a power-saving mode, reducing quiescent current to just 11µA during light load conditions, thereby increasing the efficiency of the system.

Applications

The MAX8902AATA/V+T is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless and RF circuits
  • Microprocessor and microcontroller power supplies
  • PDAs and mobile phones
  • Medical devices

Package and Reliability

Delivered in a compact, 8-pin TDFN package with a footprint of just 3mm x 3mm, the MAX8902AATA/V+T is ideal for space-constrained applications. Its small size does not compromise its performance or reliability, making it a preferred choice for designers looking for an efficient power management solution.

In summary, the MAX8902AATA/V+T from Maxim Integrated is a high-quality, reliable LDO voltage regulator that offers precision, low dropout, and power efficiency, suitable for a wide range of electronic devices and applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess