EN
  • EN
  • DE

MAX8976EEWA+TCBL

Part No MAX8976EEWA+TCBL
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX8976
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215636-MAX8976EEWA+TCBL
Ultra Librarian 3D Model Ultra Librarian MAX8976EEWA+TCBL CAD Model

Description

Maxim Integrated MAX8976EEWA+TCBL Power Management IC

The MAX8976EEWA+TCBL from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high efficiency and performance for a wide range of applications. This advanced chip is an ideal solution for space-constrained and power-sensitive devices such as smartphones, tablets, and other portable electronics.

Featuring a compact and highly integrated design, the MAX8976EEWA+TCBL combines multiple power management functions into a single package, reducing the overall footprint on the PCB and simplifying the design process for engineers. This PMIC includes a variety of features such as step-down converters, LDOs (Low Drop-Out regulators), and a SIM card power supply, making it a versatile choice for managing the power requirements of modern electronic devices.

One of the key advantages of the MAX8976EEWA+TCBL is its high-efficiency operation, which helps to extend battery life and reduce thermal dissipation. The device is equipped with Maxim's proprietary Quick-PWM™ technology, which provides fast transient response and maintains high efficiency across a wide range of load conditions. Additionally, the PMIC supports a wide input voltage range, ensuring compatibility with various battery technologies and charging standards.

The MAX8976EEWA+TCBL also offers a high degree of programmability and control, with features such as adjustable output voltage levels, selectable switching frequencies, and soft-start capabilities. These features allow designers to fine-tune the power management settings to match the specific requirements of their applications.

Safety and reliability are paramount in power management, and the MAX8976EEWA+TCBL incorporates multiple protection features to safeguard against overcurrent, overvoltage, short-circuit, and thermal overload conditions. This ensures that the PMIC and the device it powers operate safely under all circumstances.

In summary, the MAX8976EEWA+TCBL from Maxim Integrated is a highly efficient, feature-rich power management solution that meets the needs of today's sophisticated electronic devices. Its compact size, high integration, and robust protection features make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9127 $62.2143
21+ $5.6722 $119.1162
32+ $5.4955 $175.8560
44+ $5.3176 $233.9744
57+ $5.1409 $293.0313
76+ $4.6085 $350.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess