EN
  • EN
  • DE

MAX9013EUA+T

Part No MAX9013EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP LOW PWR SNGL TTL 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3mV @ 5.5V
Current - Input Bias (Maximum) 0.5μA @ 5V
Current - Output (Typ) 40mA
Maximum Quiescent Current 2.3mA
CMRR, PSRR (Typ) 95dB CMRR, 82dB PSRR
Propagation Delay (Maximum) 9ns
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707190-MAX9013EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9013
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9013EUA+T CAD Model

Description

The MAX9013EUA+T from Maxim Integrated is a high-performance, low-power, single operational amplifier (op-amp) designed for a wide range of applications. This precision op-amp is available in a compact 8-pin µMAX package, making it ideal for space-constrained applications. With its precision specifications and low power consumption, the MAX9013EUA+T is well-suited for battery-powered devices, portable equipment, and other applications where power efficiency and size are critical.

Key Features:

  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for precision applications.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: The MAX9013EUA+T is designed for low power operation, which extends battery life in portable applications and reduces power-related costs in stationary applications.
  • High Gain Bandwidth Product: This op-amp offers a high gain bandwidth product, providing good frequency response for a variety of signal processing tasks.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.

Applications:

  • Battery-Powered Devices
  • Portable Instrumentation
  • Sensors and Controls
  • Data Acquisition Systems
  • Medical Devices
  • Audio and Video Processing

The MAX9013EUA+T is a versatile op-amp that combines high performance with low power consumption, making it an excellent choice for designers looking for an efficient, reliable, and space-saving solution for their analog circuitry needs. Whether it's for industrial, consumer, or medical applications, this op-amp from Maxim Integrated is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess