EN
  • EN
  • DE

MAX907EPA

Part No MAX907EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual/Quad High-Speed, Ultra Low-Power, Single-Supply TTL Comparators | IC COMPARATOR HS DUAL 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Output Type TTL
Supply Voltage , Single/Dual (±) 4.5V ~ 11V
Voltage - Input Offset (Maximum) 2mV at 5V
Current - Input Bias (Maximum) 0.3μA at 5V
Current - Quiescent (Maximum) 1mA
CMRR, PSRR 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 50ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-PDIP
Family Part Number MAX907
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215300-MAX907EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX907EPA CAD Model

Description

Maxim Integrated MAX907EPA Dual Voltage Comparator

The MAX907EPA from Maxim Integrated is a high-performance dual voltage comparator designed to provide fast and precise voltage level detection. This compact and efficient device is an ideal choice for a wide range of applications, including battery management, voltage monitoring, and signal conditioning circuits.

Key Features:

  • Fast Propagation Delay: The MAX907EPA offers a rapid response time, with a typical propagation delay of just 40ns. This makes it suitable for applications requiring quick reactions to voltage changes.
  • Low Power Consumption: With a quiescent current of typically 150µA per comparator, the device is optimized for low-power applications, helping to extend battery life in portable devices.
  • Dual Voltage Comparators: The inclusion of two independent voltage comparators allows for multiple comparisons within a single package, reducing component count and saving space on PCBs.
  • Wide Supply Voltage Range: The MAX907EPA operates over a supply voltage range of 4.5V to 18V, accommodating a variety of power sources and ensuring flexibility across different system designs.
  • Open-Collector Outputs: The open-collector outputs enable wired-OR connections and allow the outputs to interface with different logic levels, providing greater versatility in system integration.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable output transitions without false triggering.
  • DIP-8 Package: The device comes in a standard DIP-8 package, making it easy to handle and integrate into through-hole PCB designs.

Applications:

The MAX907EPA is well-suited for applications in various industries, such as:

  • Telecommunications
  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems

Whether it's for threshold detection, window comparators, or zero-crossing detectors, the MAX907EPA delivers reliable performance with the quality assurance of Maxim Integrated. Its combination of speed, efficiency, and precision makes it a valuable component in any electronic system requiring voltage comparison functionality.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NEC
Lowest to $1.5246
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $1.0268
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3352 $64.0056
6+ $17.5059 $105.0354
9+ $16.9588 $152.6292
13+ $16.4117 $213.3521
16+ $15.8647 $253.8352
22+ $14.2235 $312.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess