EN
  • EN
  • DE

MAX9218ECM+

Part No MAX9218ECM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Deserializer
Data Rate 700Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 27
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 022278-MAX9218ECM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9218ECM+ CAD Model

Description

Maxim Integrated MAX9218ECM+ Serializer

The MAX9218ECM+ is a compact, high-performance serializer manufactured by Maxim Integrated, designed to streamline and simplify the design of automotive video transmission systems. This advanced serializer is part of Maxim Integrated's extensive range of data converters, which are renowned for their reliability and efficacy in various applications.

The MAX9218ECM+ is specifically engineered to serialize 27-bit parallel LVCMOS/LVTTL data into a single LVDS (Low Voltage Differential Signaling) output stream. This function is crucial in applications where high-speed data transmission is required over a long distance with minimal electromagnetic interference (EMI). The serializer is well-suited for automotive camera applications, high-resolution video links, and other data-intensive applications that demand robust and error-free data transfer.

One of the standout features of the MAX9218ECM+ is its capability to support pixel clock rates up to 65MHz, which allows it to handle high data rates necessary for transmitting HD video and other high-bandwidth data. This makes it an ideal choice for automotive infotainment systems, driver assistance systems, and other in-vehicle networks that require high-speed data communication.

The device also features programmable spread spectrum modulation, which further reduces EMI, and thus enhances the reliability of the communication channel in noisy environments. Additionally, the MAX9218ECM+ includes a DC-balanced LVDS output that supports AC-coupling, which provides galvanic isolation and helps to prevent ground loops.

For ease of integration, the MAX9218ECM+ comes in a 48-pin LQFP (Low Profile Quad Flat Package) that is designed to occupy minimal board space, making it suitable for space-constrained applications. Furthermore, it operates over the automotive temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

In summary, the Maxim Integrated MAX9218ECM+ serializer is a versatile and powerful solution for high-speed data serialization, offering robust performance, low EMI, and ease of use, making it a top choice for designers in the automotive and high-speed data communication sectors.

You May Also Be Interested in

Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2650 $58.1200
17+ $6.7972 $115.5524
27+ $6.5627 $177.1929
38+ $6.0938 $231.5644
50+ $5.8593 $292.9650
62+ $5.6249 $348.7438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess