The MAX9234EUM+T from Maxim Integrated is a compact, high-efficiency, low-voltage differential signaling (LVDS) serializer designed to cater to a wide array of applications that demand high-speed data transmission with minimal electromagnetic interference (EMI). This device is particularly suitable for automotive safety and infotainment systems, industrial cameras, and high-resolution video display interfaces.
Key Features
- High-Speed Operation: The MAX9234EUM+T is capable of serializing parallel data and supports data rates up to 840Mbps, ensuring rapid and efficient data transfer.
- Reduced EMI: LVDS technology offers low emission and high noise immunity, making this serializer an ideal choice for environments where EMI can be a concern.
- Power Efficiency: With a typical operating current of just 16mA per channel, this device is designed for power-sensitive applications.
- Compact Size: Housed in a microMAX-10 package, the MAX9234EUM+T saves valuable board space and is a boon for space-constrained designs.
- Wide Temperature Range: This serializer operates over a -40°C to +85°C temperature range, ensuring reliability and performance under extreme conditions.
Applications
- Automotive Safety Systems
- Industrial Video Systems
- High-Resolution Video Displays
- Infotainment Systems
Technical Specifications
Parameter
Value
Data Rate
Up to 840Mbps
Supply Voltage
3.3V ±10%
Operating Temperature
-40°C to +85°C
Package
microMAX-10
The MAX9234EUM+T is a testament to Maxim Integrated's commitment to providing advanced communication solutions that meet the stringent requirements of today's high-speed data applications. Its robust design and high-speed capabilities make it an excellent choice for designers looking to enhance their systems with a reliable and efficient data transmission solution.