EN
  • EN
  • DE

MAX9492ETP

Part No MAX9492ETP
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Multiple-Output Clock Generator with Spread Spectrum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215397-MAX9492ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9492ETP CAD Model

Description

Introducing the MAX9492ETP from Maxim Integrated

The MAX9492ETP is a high-performance clock generator developed by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This advanced clock generator is specifically designed to meet the stringent requirements of modern electronic systems, offering precision and reliability in a compact package.

Key Features and Benefits

  • Low Jitter Performance: The MAX9492ETP ensures minimal clock signal distortion, providing a stable and clean clock output that is critical for high-speed digital circuits.
  • Multiple Outputs: It comes with multiple configurable outputs, enabling it to drive various system components with different clock requirements simultaneously.
  • Flexible Voltage Operation: This device operates over a wide voltage range, making it suitable for a variety of power environments and ensuring compatibility with different logic levels.
  • Programmable Frequency: The output frequency is programmable, allowing users to tailor the clock signals to their specific application needs.
  • Power-Saving Modes: The MAX9492ETP includes power-saving features that reduce power consumption during idle periods, contributing to overall system energy efficiency.
  • Robust Temperature Performance: It is designed to operate reliably across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the MAX9492ETP makes it an ideal choice for a wide array of applications, including:

  • Networking equipment
  • Telecommunications infrastructure
  • High-speed data processing systems
  • Consumer electronics
  • Industrial control systems

Compact and Durable Design

The MAX9492ETP is housed in a thermally efficient, space-saving TQFN package, which not only conserves board space but also aids in heat dissipation. This packaging, combined with Maxim Integrated's commitment to high-quality manufacturing, results in a highly durable and reliable product suitable for demanding applications.

Whether you are designing a sophisticated communication system, an advanced computing platform, or any other application requiring a stable and flexible clocking solution, the MAX9492ETP from Maxim Integrated is engineered to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0450 $60.1800
10+ $12.3446 $123.4460
15+ $11.9589 $179.3835
20+ $11.5731 $231.4620
26+ $11.1873 $290.8698
35+ $10.0300 $351.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess