EN
  • EN
  • DE

MAX9509EVKIT

Part No MAX9509EVKIT
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Maxim Integrated
Win Source Part Number 312465-MAX9509EVKIT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9509EVKIT CAD Model

Description

Maxim Integrated MAX9509EVKIT Evaluation Kit

The MAX9509EVKIT from Maxim Integrated is a comprehensive evaluation kit designed for testing and evaluating the capabilities of the MAX9509, a low-power, highly integrated video filter and amplifier. This versatile kit serves as an essential tool for engineers and developers who are working on video applications that require filtering, amplification, and driving composite video signals.

Key Features:

  • High Integration: The MAX9509 integrates a two-pole lowpass filter, a DC-restoration circuit, and a video line driver, all in one compact package. This level of integration simplifies design and conserves board space.
  • Flexibility: The kit allows for easy evaluation of the MAX9509's features, including its programmable reconstruction filter, output swing, and bias configurations, enabling a wide range of video applications.
  • Power Efficiency: Designed for low-power operation, the MAX9509 is ideal for portable and battery-powered devices, ensuring efficient power usage without sacrificing performance.
  • Easy to Use: The evaluation kit comes with a user-friendly interface and requires minimal setup, allowing for quick and straightforward assessment of the MAX9509's functions.

Applications:

  • Portable Media Players
  • Mobile Handsets
  • GPS Devices
  • Video Cameras
  • Security Cameras
  • Any application requiring video signal amplification and filtering

The MAX9509EVKIT is equipped with all necessary components to facilitate the evaluation process. It includes a fully-assembled and tested evaluation board, as well as a detailed user guide that outlines the features, setup instructions, and testing procedures. With this kit, users can quickly demonstrate the functionality of the MAX9509 and optimize their video applications for the best performance.

Whether you're developing the next generation of video-enabled devices or looking to improve the video quality of existing products, the MAX9509EVKIT from Maxim Integrated provides a reliable and efficient solution for your video signal processing needs.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess