EN
  • EN
  • DE

ML6428CS1

Part No ML6428CS1
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description S-Video Filter and 75 Ω Line Drivers with Summed Composite Output | IC FILTER VIDEO DUAL Y/C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications NTSC, PAL
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ML6428
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1224204-ML6428CS1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ML6428CS1 CAD Model

Description

The ML6428CS1 from ON Semiconductor is a high-performance, low-power, dual-channel video filter driver that is designed to provide optimal video signal conditioning for a wide range of applications. This integrated circuit is particularly well-suited for applications that require filtering and driving of video signals, such as video conferencing, security cameras, and digital video recorders.

Key Features

  • Dual-Channel Operation: The ML6428CS1 features two independent video channels, allowing for simultaneous processing of multiple video streams.
  • Low-Power Consumption: Designed for power-sensitive applications, the device operates with minimal power consumption, making it ideal for portable and battery-operated equipment.
  • High-Frequency Response: With a high-frequency response, the ML6428CS1 ensures that video signals are transmitted with clarity and minimal distortion, preserving the quality of the original signal.
  • Adjustable Filtering: The device offers adjustable filtering options, enabling customization of the video signal to match the specific requirements of the application.
  • Wide Supply Voltage Range: The ML6428CS1 operates over a wide supply voltage range, offering flexibility in system design and compatibility with various types of video equipment.

Applications

The ML6428CS1 is versatile and can be integrated into various video applications, including:

  • Video conferencing systems
  • CCTV and security camera systems
  • Digital video recorders and players
  • Video signal conditioning and enhancement
  • Portable video devices

Technical Specifications

The ML6428CS1 is packed with technical features that ensure high-quality video signal processing:

  • Supply Voltage Range: 4.5V to 11V
  • Low-Power Operation: Ideal for battery-operated devices
  • High-Frequency Response: Preserves signal integrity
  • Independent Channel Control: Offers flexibility in managing multiple video streams

With its robust feature set, the ML6428CS1 from ON Semiconductor represents a reliable and efficient solution for advanced video signal processing needs in a broad spectrum of applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess