EN
  • EN
  • DE

MAX951EUA+T

Part No MAX951EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP SS LP 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707412-MAX951EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX951
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX951EUA+T CAD Model

Description

Maxim Integrated MAX951EUA+T Precision Operational Amplifier

The MAX951EUA+T is a high-performance, low-power precision operational amplifier (op-amp) from Maxim Integrated, designed to offer exceptional accuracy and stability for a wide range of applications. This op-amp is particularly well-suited for battery-powered and portable devices due to its low voltage operation and power-saving features.

Featuring a single-supply voltage range from 2.7V to 7V, the MAX951EUA+T is versatile and can be integrated into various circuits without the need for dual supplies. This makes it an ideal choice for compact and simplified designs. With a quiescent current of just 750µA, it helps to extend battery life in portable applications, while still delivering the performance required for precise signal conditioning.

One of the standout features of the MAX951EUA+T is its integrated EMI (Electromagnetic Interference) rejection circuitry. This feature ensures that the op-amp performs reliably in environments with high levels of noise, making it suitable for industrial and automotive applications where electrical noise can be a significant issue.

The device offers a high gain-bandwidth product of 1MHz, which enables it to handle a broad range of frequencies with high fidelity. Additionally, with a low input bias current of 1nA and an offset voltage of just 100µV, the MAX951EUA+T provides high accuracy, making it an excellent choice for precision sensor amplification, data acquisition systems, and control loops.

The MAX951EUA+T is available in a compact 8-pin µMAX package, which is highly space-efficient and suitable for space-constrained applications. The temperature range of the device spans from -40°C to +85°C, ensuring reliable operation across a wide range of environmental conditions.

In summary, the Maxim Integrated MAX951EUA+T precision operational amplifier is a robust, low-power device that delivers high accuracy and EMI resistance, making it a top choice for designers who require a reliable op-amp for their precision applications.

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess