EN
  • EN
  • DE

MAX9716EBL-T

Part No MAX9716EBL-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Cost, Mono, 1.4W BTL Audio Power Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830057-MAX9716EBL-T
Ultra Librarian 3D Model Ultra Librarian MAX9716EBL-T CAD Model

Description

Maxim Integrated MAX9716EBL-T Audio Amplifier

The MAX9716EBL-T from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver superior audio performance for a wide array of applications. This compact and energy-efficient component is an ideal solution for portable devices where space is at a premium and power conservation is of utmost importance.

Featuring a single-channel output, the MAX9716EBL-T can drive a 4Ω load with up to 1.4W of continuous power, ensuring robust and clear sound reproduction. Its Class D architecture significantly reduces power loss and heat dissipation, making it a perfect choice for battery-powered devices such as mobile phones, tablets, and portable media players.

The device operates from a single 2.7V to 5.5V supply, providing design flexibility and making it suitable for various electronic products. It also includes a 64-step digital volume control, which can be easily adjusted to suit the listener's preference or to compensate for varying ambient noise levels.

In terms of protection, the MAX9716EBL-T comes with a comprehensive suite of features to safeguard the amplifier and the speakers it drives. These include over-current protection, thermal overload protection, and under-voltage lockout, ensuring reliable operation under a range of conditions.

The amplifier's high PSRR (Power Supply Rejection Ratio) minimizes power supply noise, contributing to its high-quality audio output. Additionally, with its low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1W, the MAX9716EBL-T guarantees a clear and undistorted audio experience even at high output levels.

For ease of integration into various designs, the MAX9716EBL-T is available in a tiny 9-bump UCSP (Ultra Chip-Scale Package), which not only saves space but also simplifies the PCB layout process. This, combined with its simple external component requirements, allows for a cost-effective and straightforward implementation in any audio system.

Overall, the Maxim Integrated MAX9716EBL-T stands out as a high-performance audio amplifier that offers both efficiency and compactness, making it an excellent choice for designers looking to enhance the audio capabilities of their next-generation electronic devices.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess