EN
  • EN
  • DE

MAX9720BEUE+T

Part No MAX9720BEUE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .05W STER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DirectDrive, SmartSense
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 32 Ohm
Operating Supply Voltage 1.8 V ~ 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TSSOP
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 707521-MAX9720BEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9720
Introduction Date April 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9720BEUE+T CAD Model

Description

Maxim Integrated MAX9720BEUE+T Audio Amplifier

The MAX9720BEUE+T from Maxim Integrated is a high-quality, stereo DirectDrive® headphone amplifier that offers an exceptional audio experience for a wide range of applications. Designed with the latest technology, this integrated circuit (IC) delivers superior sound quality without the need for bulky DC-blocking capacitors, ensuring a more compact and efficient design for portable audio devices.

With its DirectDrive architecture, the MAX9720BEUE+T eliminates the need for external capacitors by coupling the headphone return path to the ground, providing a ground-referenced output that reduces component count and saves board space. This feature makes it an ideal solution for space-constrained applications such as mobile phones, portable media players, and laptop computers.

The device operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems with differing power requirements. The MAX9720BEUE+T is capable of delivering up to 130mW per channel into a 16Ω load, ensuring powerful and clear audio output for a rich listening experience. Additionally, it boasts a low 0.004% total harmonic distortion plus noise (THD+N) at 1kHz, which translates into pristine sound quality with minimal distortion.

This amplifier also features a high 100dB power-supply rejection ratio (PSRR), which minimizes noise and interference from fluctuating power supplies, ensuring a stable and consistent audio performance. The MAX9720BEUE+T comes with built-in thermal overload protection and a low-power shutdown mode, providing both safety and energy efficiency.

The MAX9720BEUE+T is available in a compact 16-pin TSSOP package, which is RoHS compliant and designed for easy integration into various electronic assemblies. Its temperature range of -40°C to +85°C ensures reliable operation in a wide range of environmental conditions.

For designers and audio enthusiasts looking for a high-performance, space-saving headphone amplifier, the MAX9720BEUE+T from Maxim Integrated is an excellent choice that combines quality, efficiency, and reliability in a single compact component.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess