EN
  • EN
  • DE

MAX97220DETE+T

Part No MAX97220DETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 125MW 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 125mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TQFN (3x3)
Manufacturer Package 16-WFQFN Exposed Pad
Part Number Series MAX97220
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802338-MAX97220DETE+T
Ultra Librarian 3D Model Ultra Librarian MAX97220DETE+T CAD Model

Description

MAX97220DETE+T - Audio Amplifier from Maxim Integrated

The MAX97220DETE+T from Maxim Integrated is a high-performance, DirectDrive® headphone amplifier with an integrated charge pump that produces a ground-referenced output from a single supply. This component is designed to deliver a high-quality audio experience for consumer electronic devices such as smartphones, tablets, portable gaming consoles, and other devices that require a compact, efficient, and high-quality audio amplification solution.

Key Features

  • DirectDrive Technology: The DirectDrive architecture eliminates the need for bulky DC-blocking capacitors, provides a ground-referenced output, and ensures a lower component count and smaller overall design footprint.
  • High Output Power: Capable of delivering 130mW of continuous output power into a 32Ω load, this amplifier can drive a wide range of headphones with clarity and power.
  • Low Distortion: The MAX97220DETE+T boasts a low 0.0008% THD+N at 1kHz, ensuring high-fidelity audio reproduction that is virtually free of distortion.
  • Wide Supply Voltage Range: Operating from a 2.7V to 5.5V single supply, this amplifier is versatile and can be used in a variety of applications with different power requirements.
  • Integrated Charge Pump: The in-built charge pump inverts the supply voltage, providing a negative rail for the amplifier and thus eliminating the need for a dual supply.
  • Low Quiescent Current: With its low quiescent current, the MAX97220DETE+T is an energy-efficient solution that extends battery life in portable applications.
  • Click-and-Pop Suppression: The device includes a click-and-pop suppression feature that minimizes noise during power-up and power-down transitions.

Applications

The MAX97220DETE+T is ideal for a wide range of audio applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Portable Gaming Devices
  • Notebook Computers

With its compact TQFN-EP (Exposed Pad) package and high level of integration, the MAX97220DETE+T is a perfect choice for designers looking to enhance the audio performance of their products while minimizing space and power consumption.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess