EN
  • EN
  • DE

MAX97220EETE+

Part No MAX97220EETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Differential Input DirectDrive Line Drivers/Headphone Amplifiers | IC LINE DVR/HEADPHONE AMP 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 125mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-TQFN (3x3)
Manufacturer Package 16-WFQFN Exposed Pad
Family Part Number MAX97220
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1215455-MAX97220EETE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX97220EETE+ CAD Model

Description

Maxim Integrated's MAX97220EETE+ Differential Input DirectDrive Line Driver/Headphone Amplifier

The MAX97220EETE+ from Maxim Integrated is a premium-grade differential input DirectDrive line driver and headphone amplifier. This high-performance component is designed to provide a superior audio experience for a wide range of applications. It is housed in a compact 16-pin TQFN package, making it an ideal choice for space-constrained designs.

The MAX97220EETE+ incorporates Maxim's patented DirectDrive technology, which eliminates the need for DC-blocking capacitors, thus reducing the overall component count and saving board space. This technology also ensures a lower output impedance and a more linear frequency response, resulting in a cleaner, more accurate sound reproduction.

With its differential inputs, the MAX97220EETE+ is capable of rejecting common-mode noise, making it particularly well-suited for environments with significant electronic interference. This feature is essential for maintaining audio fidelity in smartphones, tablets, laptops, and other portable devices that operate in electrically noisy conditions.

The device boasts a high output power of up to 130mW into a 16Ω load, ensuring that it can drive a wide range of headphones, from high-impedance audiophile models to low-impedance earbuds. Additionally, the MAX97220EETE+ offers a low 0.00003% total harmonic distortion plus noise (THD+N) and a 110dB signal-to-noise ratio (SNR), which translates to a crystal-clear audio output without unwanted distortion or noise.

For added flexibility, the MAX97220EETE+ features an integrated charge pump that generates a negative supply voltage, allowing for ground-referenced outputs without sacrificing the swing capability. This means the amplifier can provide a full audio dynamic range, even with a single power supply.

Maxim Integrated has designed the MAX97220EETE+ with thermal overload protection and a low quiescent current, ensuring both safety and energy efficiency. Whether you're designing high-end audio equipment or looking for a reliable solution for your portable device's audio system, the MAX97220EETE+ stands out as a top-tier choice for delivering high-quality sound in a tiny footprint.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0323 $60.1292
10+ $12.3342 $123.3420
15+ $11.9485 $179.2275
20+ $11.5627 $231.2540
26+ $11.1781 $290.6306
35+ $10.0219 $350.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess