EN
  • EN
  • DE

MAX972CUA

Part No MAX972CUA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Ultra-Low-Power, Open-Drain, Single/Dual-Supply Comparators | IC COMPARATOR DUAL OD 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Output Type Open Drain
Supply Voltage , Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output 0.015mA at 5V
Current - Quiescent (Maximum) 4μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX972
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215461-MAX972CUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX972CUA CAD Model

Description

The MAX972CUA from Maxim Integrated is a high-performance, precision comparator that offers a perfect blend of low power consumption and wide operating voltage range. This device is designed to operate from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, making it versatile for a variety of applications in the industrial, communication, consumer, and medical sectors.

Featuring a proprietary design, the MAX972CUA delivers fast response times with a propagation delay of typically 500ns while consuming minimal power, with a supply current of just 40µA. Its precision is enhanced by a low input offset voltage of 1.5mV and input bias current of 1pA, ensuring accurate signal processing and decision-making in critical applications.

This comparator is available in an ultra-small 8-pin µMAX package, which is ideal for space-constrained applications. The MAX972CUA also includes an internal hysteresis feature that makes the output less susceptible to noise, thus providing a stable and reliable digital output signal.

Additional features include an output stage that is designed to sink or source current, allowing for direct interfacing with TTL, CMOS, and other logic systems. Moreover, the MAX972CUA is equipped with a latch function that can hold the comparator’s output in its current state, providing designers with greater control over the signal processing.

Overall, the MAX972CUA comparator is a robust and reliable solution for systems requiring high precision and low power consumption. Whether it's for threshold detection, zero-crossing detectors, or voltage monitoring, the MAX972CUA delivers consistent performance and is a testament to Maxim Integrated's commitment to high-quality analog IC design.

For designers and engineers looking for a comparator that balances power efficiency with precision, the MAX972CUA is an excellent choice that can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.6623
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess