EN
  • EN
  • DE

MAX984ESE+

Part No MAX984ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 707581-MAX984ESE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX984
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX984ESE+ CAD Model

Description

Maxim Integrated MAX984ESE+ Overview

The MAX984ESE+ is a high-performance, low-power, quad comparator from Maxim Integrated, renowned for its precision and reliability in a variety of applications. This device is designed for systems that require multiple voltage comparisons with minimal power consumption and space usage. The MAX984ESE+ is particularly well-suited for portable and battery-powered devices, as well as for industrial, automotive, and telecom applications where efficiency and accuracy are paramount.

Key Features

  • Low Power Consumption: The MAX984ESE+ operates with a very low supply current, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It can function across a wide supply voltage range from 2.5V to 5.5V, giving designers flexibility in various circuit designs.
  • High Accuracy: Precision voltage comparison is assured with the device's tight offset voltage specifications.
  • Fast Response Time: The comparators offer a fast propagation delay, making them suitable for high-speed signal processing tasks.
  • Quad Comparators: With four independent comparators in a single package, the MAX984ESE+ saves space and simplifies design complexity.
  • Robust Package: Encased in a 16-pin SOIC package, it is both durable and compact, facilitating easy integration into various circuit layouts.

Applications

The MAX984ESE+ is versatile and can be used in numerous applications such as:

  • Battery Monitoring Systems
  • Threshold Detectors/Window Comparators
  • Zero-Crossing Detectors
  • Timer Circuits
  • Multivibrators
  • Level Shifters
  • Automotive Electronics
  • Portable and Handheld Devices

Technical Specifications

The device's technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Output Type: Push-Pull
  • Input Bias Current: 1pA (typical)
  • Offset Voltage: 1mV (max)
  • Propagation Delay: 200ns (typical)

With its combination of low power consumption, high accuracy, and compact form factor, the Maxim Integrated MAX984ESE+ is a top choice for designers seeking a reliable and efficient comparator solution.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess