EN
  • EN
  • DE

MAXM86146CFU+

Part No MAXM86146CFU+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description EMBEDDED MODULE WITH OPTICAL AFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Type Biometric Sensor Hub
Input Type Digital
Output Type I2C, SPI
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 38-VFLGA Module
Supplier Device Package 38-OLGA (4.1x4.5)
Base Product Number MAXM86146
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350943-MAXM86146CFU+
Ultra Librarian 3D Model Ultra Librarian MAXM86146CFU+ CAD Model

Description

Introducing the MAXM86146CFU+ from Maxim Integrated

Maxim Integrated's MAXM86146CFU+ is a cutting-edge integrated optical sensor module that combines photoplethysmogram (PPG) and electrocardiogram (ECG) biometric sensing in a single, compact package. This advanced sensor is designed to deliver high-accuracy health monitoring data, making it an ideal solution for wearable devices focused on fitness tracking, health diagnostics, and personal wellness applications.

Key Features of the MAXM86146CFU+

  • Integrated PPG and ECG Functionality: The device boasts a high-performance optical sensor for PPG measurements and a biopotential analog front-end for ECG applications. This integration allows for simultaneous heart rate monitoring and heart health analysis.
  • Ultra-Low Power Consumption: The MAXM86146CFU+ is engineered for power efficiency, which is critical for battery-operated wearable devices. Its low power consumption extends the battery life of the host device, allowing for longer use between charges.
  • Compact Size: With its small form factor, the sensor can be easily integrated into a variety of wearable designs without adding bulk, providing flexibility for designers and comfort for users.
  • Advanced Algorithm Support: The sensor supports advanced algorithms for deriving various biometric data, such as heart rate, heart rate variability, and oxygen saturation (SpO2). These algorithms help in providing accurate and reliable health metrics.

Applications

The MAXM86146CFU+ is versatile and can be used in a range of applications, including:

  • Fitness trackers and smartwatches
  • Healthcare monitoring devices
  • Personal wellness devices
  • Remote patient monitoring systems

Technical Specifications

The sensor module offers robust technical specifications that include:

  • Operating voltage ranging from 1.7V to 2.0V
  • Integrated ambient light cancellation
  • High dynamic range and signal-to-noise ratio for PPG
  • High-resolution ADC for accurate ECG readings
  • I2C-compatible interface for easy communication with microcontrollers

The MAXM86146CFU+ from Maxim Integrated represents a significant advancement in wearable health technology, offering designers and consumers alike the ability to track and monitor health metrics with greater precision and convenience.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 811 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess