EN
  • EN
  • DE

MAXPOELEDDEMO1#

Part No MAXPOELEDDEMO1#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description POE POWERED LED LIGHTING DEMO / Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Base Product Number MAXPOELED
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1348712-MAXPOELEDDEMO1#
Ultra Librarian 3D Model Ultra Librarian MAXPOELEDDEMO1# CAD Model

Description

    

Maxim Integrated's MAXPOELEDDEMO1# is a cutting-edge product demonstration kit designed to showcase the capabilities of Power-over-Ethernet (PoE) for driving high-brightness LEDs. Ideal for engineers and developers looking to explore the integration of PoE technology into lighting solutions, this demo kit serves as a valuable tool for both educational purposes and design inspiration.

    

Product Features:

  
        
  • Integrated PoE Interface: The MAXPOELEDDEMO1# comes with a built-in PoE interface, allowing the board to be powered directly through an Ethernet cable, eliminating the need for an external power supply.
  •     
  • High-Brightness LED Control: This demo kit is specifically designed to control and drive high-brightness LEDs, showcasing the potential of PoE to power advanced lighting systems.
  •     
  • Energy Efficiency: Leveraging Maxim Integrated's expertise in power management, the MAXPOELEDDEMO1# is optimized for energy efficiency, reducing power consumption and heat generation.
  •     
  • Compact Design: The demonstration board's compact form factor makes it easy to integrate into a wide range of lighting applications and scenarios.
  •     
  • Plug-and-Play: With its user-friendly interface, the MAXPOELEDDEMO1# is a plug-and-play solution, facilitating quick setup and experimentation without the need for complex configurations.
  •   
  

Applications:

  

The MAXPOELEDDEMO1# is suitable for a variety of applications, including:

  
        
  • Smart lighting systems
  •     
  • Commercial and industrial lighting
  •     
  • Architectural lighting
  •     
  • Network-connected lighting
  •     
  • IoT lighting solutions
  •   
  

Technical Specifications:

  

The technical specifications of the MAXPOELEDDEMO1# include:

  
        
  • Compliance with IEEE 802.3af/at PoE standards
  •     
  • Support for a wide range of LED configurations
  •     
  • Robust thermal management features
  •     
  • Advanced dimming capabilities
  •   
  

Whether you're a seasoned professional or a hobbyist, the MAXPOELEDDEMO1# from Maxim Integrated provides a hands-on experience with PoE LED technology, offering a glimpse into the future of efficient and intelligent lighting systems.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess