The MX7224KCWN+ is a precision digital-to-analog converter (DAC) from Maxim Integrated, designed to offer a blend of high performance and low power consumption in a compact package. This 8-bit DAC features a parallel interface, allowing for easy integration into a variety of microprocessor-based systems. Its versatile design makes it an ideal choice for applications requiring accurate digital-to-analog conversion, such as process control, automated test equipment, and digital servo systems.
Key Features
- Resolution: 8-bit accuracy ensures precise conversion from digital signals to analog voltages.
- Parallel Interface: Offers a simple and fast connection to most microprocessors or digital systems.
- Low Power Consumption: Designed for efficiency, it is suitable for battery-powered devices and power-sensitive applications.
- Versatility: The device can be used in both single-supply and dual-supply modes, providing flexibility for different system designs.
- Package: Available in a narrow 18-pin DIP (Dual In-line Package), the MX7224KCWN+ is easy to handle and integrate into existing layouts.
Applications
The MX7224KCWN+ is engineered to meet the demands of a wide range of applications. Its high level of integration and ease of use make it particularly well-suited for:
- Process Control Systems
- Automated Test Equipment
- Digital Servo Systems
- Power Management
- Instrumentation
Technical Specifications
Parameter
Value
Resolution
8-Bit
Interface Type
Parallel
Supply Voltage
4.75V to 5.25V
Package Type
18-Pin DIP
Operating Temperature
-40°C to +85°C
The MX7224KCWN+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and adaptable design, it stands as a solid choice for any application requiring precise DAC capabilities.