EN
  • EN
  • DE

MXD1210CSA+T

Part No MXD1210CSA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC CNTRLR NVRAM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Controller Type Nonvolatile RAM
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MXD1210
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 086938-MXD1210CSA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXD1210CSA+T CAD Model

Description

Maxim Integrated MXD1210CSA+T Memory Backup Battery Controller

The Maxim Integrated MXD1210CSA+T is a highly efficient and reliable memory backup battery controller, designed to maintain the integrity of SRAM, microcontroller (µC) oscillators, or other low-power memory devices during power failures. This component is an essential solution for systems that require data retention and precise timekeeping in the event of main power loss.

The MXD1210CSA+T operates by automatically switching to a backup battery when the VCC supply voltage drops below a preset threshold. This ensures a continuous supply of power to volatile memory components, thereby preventing data loss. Once the main supply voltage is restored above the threshold, the device automatically switches back to the VCC supply, recharging the backup battery if necessary.

This device is equipped with a range of features that make it a versatile and robust choice for critical data retention applications. It offers a low forward voltage drop, a low supply current, and a precision power-fail comparator that minimizes power consumption. Additionally, the MXD1210CSA+T includes a write-protect voltage comparator that prevents erroneous writes to memory during power transitions, further enhancing data integrity.

The MXD1210CSA+T is available in a compact 8-pin SO package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The device also features a manual reset input, providing an extra layer of control for system resets.

Maxim Integrated's commitment to quality and reliability is evident in the MXD1210CSA+T, making it an ideal choice for applications in industrial control systems, portable electronics, telecommunications, and other systems that cannot afford data loss. With its robust design and protective features, this memory backup battery controller is a critical component for maintaining the seamless operation of electronic systems.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess