EN
  • EN
  • DE

VT358FC-ADJ

Part No VT358FC-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description VT358FC-ADJ / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 903093-VT358FC-ADJ
Ultra Librarian 3D Model Ultra Librarian VT358FC-ADJ CAD Model

Description

Maxim Integrated VT358FC-ADJ Product Overview

The VT358FC-ADJ is a high-performance, adjustable voltage regulator from Maxim Integrated, designed to meet the demanding requirements of modern electronic devices. This precision regulator offers a flexible solution for applications requiring a regulated power supply with an adjustable output voltage.

Key Features

  • Adjustable Output Voltage: The VT358FC-ADJ provides an adjustable output voltage range that can be set to meet the specific needs of your application, ensuring versatility and precision in various use cases.
  • High Accuracy: Maxim Integrated's commitment to quality means this voltage regulator maintains a high level of accuracy, minimizing voltage deviations and ensuring stable operation for sensitive electronic components.
  • Low Dropout: The low dropout (LDO) feature of the VT358FC-ADJ makes it suitable for applications where the input voltage is very close to the output voltage, enhancing efficiency and reducing power loss.
  • Thermal Protection: With built-in thermal protection, the VT358FC-ADJ safeguards against overheating, ensuring reliable performance and longevity even under high-load conditions.
  • Short Circuit Protection: The device includes short circuit protection to prevent damage from output short conditions, providing an extra layer of security for your electronic designs.

Applications

The versatility of the VT358FC-ADJ makes it suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Systems
  • Microcontroller Power Supplies
  • Battery-Powered Devices
  • Consumer Electronics

Technical Specifications

The VT358FC-ADJ boasts technical specifications that make it a robust choice for various applications:

  • Package Type: Compact and reliable packaging suitable for space-constrained applications.
  • Operating Temperature Range: Designed to operate effectively across a broad temperature range, ensuring stability in diverse environments.
  • Regulatory Compliance: Meets industry standards for safety and performance, complying with relevant regulations.

Maxim Integrated's VT358FC-ADJ is a testament to their expertise in power management solutions, offering a reliable and efficient adjustable voltage regulator suitable for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess