EN
  • EN
  • DE
  • IT

XR2209CP-F

Part No XR2209CP-F
Manufacturer MaxLinear Inc
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL VCO PROG 8DIP  /  VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr MaxLinear, Inc.
Package Tube
Product Status Obsolete
Type VCO (Dual)
Frequency 0.01Hz ~ 1MHz
Voltage - Supply 4V ~ 13V
Current - Supply 5 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1016-1307-5,XR2209CPF
Standard Package 50
Win Source Part Number 1226363-XR2209CP-F
Ultra Librarian 3D Model Ultra Librarian XR2209CP-F CAD Model

Description

The XR2209CP-F is a dual VCO integrated circuit designed for clock/timing applications.

  • Frequency Range: 0.01Hz to 1MHz
  • Current Supply: 5mA
  • Voltage Supply: 4V to 13V
  • Mounting Type: Through Hole
  • Package: 8-DIP (0.300", 7.62mm)
  • Manufacturer: MaxLinear, Inc.
  • Status: Obsolete

You May Also Be Interested in

Linear Technology
Silicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-5
Lowest to $7.1871
Linear Technology
Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS 10-Pin MSOP T/R / IC OSC SILICON PROG 10MSOP
Lowest to $10.2632
Linear Technology
IC OSC SILICON PROG TSOT23-6
Lowest to $4.9250
Analog Devices Inc.
IC OSC SILICON 8.192MHZ 8-MSOP
Need more? Email Us
Linear Technology
IC OSC SILICON PROG 8-MSOP
Lowest to $97.6616
Linear Technology
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $1.4733
Linear Technology
IC OSC SILICON 4.194304MHZ 8MSOP
Lowest to $3.2470
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-MSOP
Lowest to $84.1083

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess