EN
  • EN
  • DE

LTC6995CS6-2#TRPBF

Part No LTC6995CS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880071-LTC6995CS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995CS6-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6995CS6-2#TRPBF TimerBlox: Programmable Delay Timer

The LTC6995CS6-2#TRPBF is a versatile and highly reliable programmable delay timer integrated circuit from Analog Devices Inc., designed to cater to a wide array of timing applications. This component is part of the TimerBlox series, which is known for its precision and ease of use. The LTC6995 is a monolithic, one-shot timer that can be programmed to provide a wide range of delay times, from 1µs up to 33.6 seconds, making it an ideal solution for various industrial, automotive, and consumer applications.

This delay timer IC operates from a single 2.25V to 5.5V supply and offers a high-accuracy timing that remains stable across temperature and voltage variations. The LTC6995CS6-2#TRPBF is characterized by its simple setup, requiring only a single resistor to set the time delay. Moreover, the timer's frequency divider, programmable from 1 to 2^19, allows fine-tuning of the delay time to match specific requirements.

The LTC6995CS6-2#TRPBF comes in a compact, surface-mountable SOT-23 package, which is ideal for space-constrained applications. Its small footprint, combined with a low supply current of 55µA (typical), makes it suitable for portable and battery-powered devices where power efficiency and space are critical considerations.

Key features of the LTC6995CS6-2#TRPBF include an internal fixed frequency oscillator, frequency divider, and a precision programmable one-shot. The device also features a CMOS output driver that can sink or source up to 20mA, which is sufficient to drive small relays or LEDs directly. Additionally, the output stage can be configured as push-pull or open-drain, providing further flexibility in interfacing with other components in a system.

With its robustness and programmability, the LTC6995CS6-2#TRPBF is an excellent choice for applications such as pulse generation, delay timing, frequency discrimination, and time-to-digital conversion. Its high integration and user-friendly interface make it a go-to component for designers looking to incorporate reliable timing functions without the complexity of software or additional hardware components.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4733 $51.5655
85+ $1.2088 $102.7480
130+ $1.1711 $152.2430
180+ $1.1333 $203.9940
230+ $1.0955 $251.9650
310+ $0.9822 $304.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,291 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess