EN
  • EN
  • DE

UF4007-T/B

Part No UF4007-T/B
Manufacturer MDD
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102155-UF4007-T/B
Categories OEM Parts(T-Z)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UF4007-T/B CAD Model

Description

The MDD UF4007-T/B is an ultra-fast recovery rectifier designed for applications requiring high efficiency and rapid switching. This rectifier is engineered to minimize switching losses and provide stable performance in high-frequency circuits. It's a popular choice for power supplies, inverters, and various other power electronic applications where efficiency and reliability are paramount.

Applications

  • Switching Mode Power Supplies (SMPS): Utilized in SMPS for efficient rectification and stable DC output voltage.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels with minimal power loss and high efficiency.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching components from voltage spikes.
  • Power Inverters: Integrated into power inverters to efficiently convert DC power into AC power.
  • High-Frequency Rectification: Suitable for high-frequency rectification circuits where rapid switching and low losses are critical.
  • Snubber Circuits: Used within snubber circuits for the purpose of suppressing voltage transients and safeguarding sensitive circuit components.

Features

  • Ultra-Fast Recovery Time: Achieves an ultra-fast reverse recovery time, which enables high-frequency switching with minimal associated losses.
  • Low Forward Voltage Drop: Features a low forward voltage drop, thereby minimizing power dissipation and enhancing overall efficiency.
  • High Surge Current Capability: Built to withstand high surge currents, thus ensuring dependable performance even under transient conditions.
  • High-Temperature Operation: Designed to perform reliably across a wide range of high-temperature environments, making it ideal for demanding applications.
  • Axial Lead Package: Comes in an axial lead package, allowing for straightforward through-hole mounting on circuit boards.
  • RoHS Compliant: Meets RoHS standards, ensuring it's environmentally compliant by restricting the use of hazardous substances.

Benefits

  • Improved Efficiency: Significantly boosts circuit efficiency by reducing switching losses and power dissipation, leading to better energy utilization.
  • Reduced EMI: Aids in reducing electromagnetic interference (EMI) due to its fast switching characteristics, which is crucial for sensitive electronic devices.
  • Enhanced Reliability: Offers dependable and stable performance across varying operating conditions, thereby bolstering the overall robustness of the circuit.
  • Cost-Effective Solution: Delivers a cost-effective solution for high-frequency rectification needs, balancing performance with affordability.
  • Ease of Assembly: Facilitates uncomplicated and efficient assembly via standard through-hole soldering techniques, cutting down on manufacturing time.
  • Environmentally Friendly: Being RoHS compliant ensures reduced environmental impact by limiting the presence of harmful materials.

Additional Details

The MDD UF4007-T/B rectifier typically features a reverse voltage rating of [Specify Reverse Voltage, e.g., 1000V] and a forward current rating of [Specify Forward Current, e.g., 1A]. Its ultra-fast recovery time is crucial for minimizing reverse recovery losses, enabling higher switching frequencies and improved efficiency in circuits. Detailed specifications regarding reverse recovery time, forward voltage drop, and other performance parameters can be found within the product's official datasheet. Given MDD's reputation for manufacturing high-quality electronic components, the UF4007-T/B is often selected for reliable performance in a wide array of power electronics designs.

It's always recommended to consult the official datasheet for comprehensive specifications and to understand the optimal operating conditions necessary for ensuring peak performance in the intended circuit application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0485 $57.9575
2,860+ $0.0404 $115.5440
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess