EN
  • EN
  • DE

HLG-60H-30

Part No HLG-60H-30
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Power Supplies - External/Internal (Off - Board)
Description LED DRVR CC/CV AC/DC 18-30V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)LED Drivers
Manufacturer MEAN WELL USA Inc.
Series HLG-60H (60W)
Packaging Box
Part Status Active
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 305VAC
Voltage - Output 18 ~ 30V
Current - Output (Max) 2A
Power (Watts) 60 W
Voltage - Isolation 3.75 kV
Features OCP, OTP, OVP, SCP
Ratings IP67
Operating Temperature -40°C ~ 80°C
Efficiency 90%
Termination Style Wire Leads
Size / Dimension 5.80" L x 2.42" W x 1.45" H (147.2mm x 61.5mm x 36.8mm)
Approval Agency CB, CCC, CE, cURus, PSE, RCM, TUV, UR
Mounting Type Chassis Mount
Base Product Number HLG-60H
Ultra Librarian 3D Model Ultra Librarian HLG-60H-30 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 30W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 250W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 60W
Lowest to $71.6084
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 24V 60W
Lowest to $21.2727
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/122W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
80-264VAC O/P +24V20.8A
Lowest to $73.0910
ELKO EP North America LLC
Switching power supply with fixed output DC 12V/85W
Need more? Email Us
ELKO EP North America LLC
Switching power supply with fixed output DC 24V/60W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6363 $63.2726
4+ $25.9580 $103.8320
6+ $25.1469 $150.8814
9+ $24.3357 $219.0213
11+ $23.5245 $258.7695
15+ $21.0909 $316.3635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess