EN
  • EN
  • DE
  • IT

WDR-120-24

Part No WDR-120-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 120W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201328-WDR-120-24
Manufacturer MEAN WELL USA Inc.
Category Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series WDR-120 (120W)
Package Box
Product Status Active
Input Type AC or DC
Number of Outputs 1
Voltage - Output 1 24V
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian WDR-120-24 CAD Model

Description

The WDR-120 (120W) is an industrial DIN rail power supply manufactured by MEAN WELL USA Inc.

  • Category: Power Supplies - External/Internal (Off-Board)
  • Package: Box
  • Output: One
  • Application: Industrial and ITE (commercial)
  • Input: AC and DC
  • Isolation Voltage: 3 kV
  • Voltage Output: 24V
  • Status: Active

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 5V 20W /
Need more? Email Us
MORNSUN Science& Technology Ltd.
ENCLOSED DC DC CONVERTERS 15W 1
Need more? Email Us
CUI Inc.
DC/DC CONVERTER 15V 40W /
Need more? Email Us
Phoenix Contact
AC/DC CONVERTER 12V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 120W /
Lowest to $29.2182
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Bel Power Solutions
POWER SUPPLY;LEC120-12;AC-DC/DC- /
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 60W /
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 240W /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9276 $75.9276
2+ $62.2997 $124.5994
3+ $60.3528 $181.0584
4+ $58.4059 $233.6236
5+ $56.4591 $282.2955
7+ $50.6184 $354.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess