EN
  • EN
  • DE

TPC 030-105

Part No TPC 030-105
Manufacturer Traco Power
Catalog Off - Board Modules
Description AC/DC CONVERTER 5V 20W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Traco Power
Series TPC (30W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 90V
DC Voltage - Input (Max) 375V
Voltage - Output 1 5V
Current - Output (Max) 4A
Power (Watts) 20W
Applications Industrial, ITE (Commercial)
Efficiency 79%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, IP20, Universal Input
Dimension 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm)
Approval Agency CB, CE, cCSAus, SIQ
Base Product Number TPC 030
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names TPC 030-105-ND,TPC030-105,TPC030-105-ND,1951-3223
Standard Package 10
Win Source Part Number 1109882-TPC 030-105
Ultra Librarian 3D Model Ultra Librarian TPC 030-105 CAD Model

Description

The TPC 030-105 is an Industrial, DIN Rail Power Supplies electronic component manufactured by Traco Power.

  • Package: Box
  • Power Rating: 20W
  • Adjustable Output: Yes
  • Output Channels: Single
  • Maximum Output Current: 4A
  • Output Voltage: 5V
  • Efficiency: 79%
  • Operating Temperature Range: -25°C to 70°C
  • Popularity: Popular
  • Supply and Demand Status: Balanced
  • Applications: Industrial and ITE (Commercial)

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 120W / Open Frame AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 2200W / Front End DC DC Converter 1 Output 12V 183A -72V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 30W / Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input
Need more? Email Us
TDK-Lambda Americas Inc.
VSBU-120 Series 73 W Single Output 3.3 V Open Frame AC/DC Power Supply
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 12V 5A 80V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A / 5A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
Pwr Sply, Sw, Encl, 795W, Pfc, Parallel, 15V@53A, Ul/cul/tuv/ce
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 24V 150W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 2-100V 1.05A / 1.05A 2 ~ 100V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess