EN
  • EN
  • DE

MSCD32-470KT

Part No MSCD32-470KT
Manufacturer Meled
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051486-MSCD32-470KT
Categories OEM Parts(M-N)
Manufacturer Meled
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSCD32-470KT CAD Model

Description

The MSCD32-470KT is a molded power inductor manufactured by Meled. It is designed for high-current applications where a small size and low DC resistance are crucial. This inductor utilizes a composite construction, typically consisting of a powdered iron core encased in a molded resin, providing excellent shielding and minimizing electromagnetic interference (EMI).

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to efficiently regulate voltage levels.
  • Power Supplies: Found in various power supply units, including those for consumer electronics, industrial equipment, and telecommunications systems.
  • Voltage Regulators: Employed in voltage regulator modules (VRMs) to provide stable and clean power to sensitive components such as microprocessors and memory.
  • Filtering Circuits: Used in power line filters to reduce noise and ripple in power circuits.
  • Automotive Electronics: Suitable for automotive applications such as engine control units (ECUs), lighting systems, and infotainment systems where space and efficiency are critical.

Features

  • High Current Handling Capability: Designed to handle significant current levels without saturating or overheating.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Molded Construction: Provides excellent shielding and reduces EMI.
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced EMI: Molded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for higher density designs and smaller overall product size.
  • Reliable Performance: High current handling capability and stable inductance value ensure reliable operation under demanding conditions.
  • Stable temperature performance: Maintains performance characteristics over a wide operating temperature range.

Additional Details

The inductance value of the MSCD32-470KT is 47μH (470KT indicating 47 with a tolerance code). The specific saturation current and RMS current ratings will vary depending on the manufacturer's specifications and testing conditions. It's essential to consult the datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. The materials used in the inductor are RoHS compliant, ensuring environmental friendliness. The operating temperature range typically extends from -40°C to +125°C, making it suitable for a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,405+ $0.0208 $50.0240
5,850+ $0.0171 $100.0350
9,095+ $0.0165 $150.0675
12,500+ $0.0160 $200.0000
16,130+ $0.0155 $250.0150
21,585+ $0.0139 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 2405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess