EN
  • EN
  • DE

MLX90316KDC-BDG-100-RE

Part No MLX90316KDC-BDG-100-RE
Manufacturer Melexis Technologies NV
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC SENSOR ROTARY SPI 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Melexis Technologies NV
Status Active
For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° to 360°, Continuous
Output SPI
Actuator Type External Magnet Not Included
Linearity ±1°
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1077865-MLX90316KDC-BDG-100-RE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLX90316KDC-BDG-100-RE CAD Model

Description

The MLX90316KDC-BDG-100-RE is a rotary position sensor from Melexis Technologies NV. It is a surface mount device with a gull wing termination style and an operating temperature range of -40°C to 125°C. The sensor uses Hall effect technology to measure the angle of a rotating magnet. It has a continuous rotation angle range of 0° to 360° and provides an SPI output signal.

The MLX90316KDC-BDG-100-RE is a highly accurate and reliable rotary position sensor. It is ideal for use in a wide range of applications, including industrial automation, automotive, and aerospace. Some specific examples of applications include:

Engine and transmission control Steering and suspension control Robotics Machine tools Industrial process control Aircraft and spacecraft control The MLX90316KDC-BDG-100-RE is easy to use and integrate into existing systems. It is available in a compact 8-SOIC package and requires only a few external components. The sensor is also fully programmable, allowing users to customize its performance for their specific needs.

Features and benefits

High accuracy: ±0.5° Wide rotation angle range: 0° to 360° Continuous rotation SPI output signal Small size and weight Easy to use and integrate Fully programmable Applications

Industrial automation Automotive Aerospace Engine and transmission control Steering and suspension control Robotics Machine tools Industrial process control Aircraft and spacecraft control How it works

The MLX90316KDC-BDG-100-RE uses Hall effect technology to measure the angle of a rotating magnet. The sensor contains three Hall effect sensors arranged in a triangular pattern. As the magnet rotates, it creates a changing magnetic field at each of the sensors. The sensor then calculates the angle of the magnet based on the difference in signal strength between the three sensors.

The MLX90316KDC-BDG-100-RE outputs a digital SPI signal that represents the angle of the magnet. The SPI signal can be easily connected to a microcontroller or other digital device for further processing.

Programming

The MLX90316KDC-BDG-100-RE is fully programmable, allowing users to customize its performance for their specific needs. The sensor can be programmed to set the following parameters:

Resolution Output frequency Filtering Error correction The sensor can be programmed using the MLX90316 Configuration Software, which is available from Melexis.

Conclusion

The MLX90316KDC-BDG-100-RE is a high-performance rotary position sensor that is ideal for use in a wide range of applications. It is accurate, reliable, and easy to use.

You May Also Be Interested in

Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Micronas GmbH
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6120 $50.5080
22+ $4.6048 $101.3056
34+ $4.4609 $151.6706
47+ $4.3170 $202.8990
60+ $4.1731 $250.3860
81+ $3.7414 $303.0534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess