EN
  • EN
  • DE

KSZ9031RNXIA TR

Part No KSZ9031RNXIA TR
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN48
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 758548-KSZ9031RNXIA TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXIA TR CAD Model

Description

The KSZ9031RNXIA TR is a Gigabit Ethernet transceiver manufactured by Micrel (now Microchip Technology). It is designed to provide a physical layer interface for transmitting and receiving Ethernet packets over copper cable at speeds up to 1 Gigabit per second.

Applications

  • Networking equipment: Used in switches, routers, and network interface cards (NICs).
  • Embedded systems: Integrated into industrial computers, single-board computers, and other embedded devices requiring Ethernet connectivity.
  • IP cameras: Provides network connectivity for surveillance cameras.
  • Printers: Enables network printing functionality in printers and multi-function devices.
  • Gaming consoles: Provides Gigabit Ethernet connectivity for online gaming.

Features

  • Gigabit Ethernet: Supports 10/100/1000 Mbps data rates.
  • RGMII/RMII/MII interface: Flexible interface options for connecting to Ethernet MAC controllers.
  • Integrated PHY: Includes all necessary physical layer functions for Ethernet communication.
  • Auto-negotiation: Automatically configures the link speed and duplex mode.
  • Auto-MDI/MDIX: Automatically detects and corrects cable polarity.
  • Low power consumption: Designed for energy-efficient operation.
  • Wake-on-LAN (WoL): Supports remote wake-up functionality.
  • IEEE 802.3 compliance: Complies with Ethernet standards.
  • Advanced power management: Reduces power consumption in idle mode.

Benefits

  • High-speed connectivity: Enables fast data transfer over Ethernet networks.
  • Flexible interface options: Simplifies integration with various Ethernet MAC controllers.
  • Reduced BOM cost: Integrated PHY reduces the need for external components.
  • Easy to use: Auto-negotiation and auto-MDI/MDIX simplify setup and configuration.
  • Low power consumption: Reduces energy consumption and heat dissipation.
  • Improved system performance: Gigabit Ethernet connectivity enhances overall system performance.
  • Reliable operation: Designed for robust and reliable Ethernet communication.

Additional Details

The KSZ9031RNXIA TR operates on a 3.3V power supply. The operating temperature range is typically specified for industrial or commercial applications. The package type is usually a QFN (Quad Flat No-leads) or similar, designed for surface mounting. It requires external magnetics for connecting to the Ethernet cable. The "TR" suffix usually indicates tape and reel packaging for automated assembly. This transceiver is commonly used in applications where reliable and high-speed Ethernet connectivity is essential.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess