EN
  • EN
  • DE

MIC23050-4YML

Part No MIC23050-4YML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4MHz PWM Buck Regulator with HYPER LIGHT LOAD™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222225-MIC23050-4YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC23050-4YML CAD Model

Description

The MIC23050-4YML is a high-efficiency synchronous buck regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a regulated output voltage from a higher input voltage with high efficiency and minimal external components. This regulator is ideal for battery-powered applications, portable devices, and other systems requiring efficient power conversion.

Applications

  • Portable devices: Powering microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Battery-powered systems: Extending battery life in portable equipment.
  • Point-of-load regulation: Providing regulated voltage to specific components on a circuit board.
  • Industrial control systems: Powering sensors, controllers, and other industrial devices.
  • Networking equipment: Powering network processors and memory.

Features

  • High efficiency: Synchronous rectification minimizes power loss.
  • Wide input voltage range: Operates from a wide range of input voltages.
  • Adjustable output voltage: Allows for flexible voltage selection.
  • Internal compensation: Reduces the need for external components.
  • Overcurrent protection: Protects the regulator and load from damage.
  • Thermal shutdown: Prevents overheating and damage.
  • Small package: Compact size for space-constrained applications.

Benefits

  • Extended battery life: High efficiency minimizes power consumption.
  • Reduced component count: Internal compensation simplifies design.
  • Improved system reliability: Overcurrent protection and thermal shutdown prevent damage.
  • Design flexibility: Adjustable output voltage allows for customization.

Additional Details

The MIC23050-4YML typically has specifications for input voltage range, output voltage, output current, and switching frequency. Efficiency curves are also typically provided, showing efficiency as a function of load current. Proper layout and thermal management are important for optimal performance. The device's high efficiency and small size make it a suitable solution for a wide range of portable and battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess