EN
  • EN
  • DE

MIC2800-G4MYML

Part No MIC2800-G4MYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DIGITAL POWER MANAGEMENT IC 2 ME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Micrel
Package Bulk
Product Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.8V, 600mA
Voltage/Current - Output 2 1.2V, 300mA
Voltage/Current - Output 3 2.8V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2800
Standard Package 148 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639658-MIC2800-G4MYML
Ultra Librarian 3D Model Ultra Librarian MIC2800-G4MYML CAD Model

Description

The MIC2800-G4MYML is a power management integrated circuit that combines a step-down (buck) switching regulator and two linear regulators.

  • Switching Frequency: 2MHz
  • Output Voltage (Step-Down): 1.8V
  • Maximum Current (Step-Down): 600mA
  • Output Voltages (Linear Regulators): 1.2V and 2.8V
  • Maximum Currents (Linear Regulators): 300mA
  • Supply Voltage Range: 2.7V to 5.5V
  • Package: 16-VFQFN
  • Operating Temperature Range: -40°C to 125°C
  • Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Texas Instruments
IC REG QD BUCK/LDO SYNC 20WQFN
Lowest to $1.2821
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess