EN
  • EN
  • DE

MIC37303YME

Part No MIC37303YME
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description 3.0A, Low-Voltage μCap LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222478-MIC37303YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37303YME CAD Model

Description

The MIC37303YME is a high-current, low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This LDO regulator is well-suited for applications requiring efficient power conversion and tight voltage regulation, such as powering sensitive electronic components in portable devices and industrial equipment.

Applications:

  • Portable devices: Powering microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Battery-powered systems: Providing regulated voltage to critical circuits in battery-operated equipment.
  • Post-regulation: Cleaning up voltage rails after switching regulators for improved noise performance.
  • Industrial equipment: Powering sensors, controllers, and communication interfaces in industrial environments.
  • Automotive applications: Regulating voltage in automotive electronic systems.

Features:

  • Low dropout voltage: Maintains regulation with minimal input-to-output voltage difference.
  • High output current: Capable of delivering substantial current to power demanding loads.
  • Stable with ceramic output capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Overcurrent protection: Protects the regulator and downstream components from damage due to overloads.
  • Thermal shutdown: Prevents overheating and potential damage in high-power applications.
  • Adjustable output voltage: Allows for customization of the output voltage using external resistors.
  • Enable pin: Provides a means to turn the regulator on and off for power saving.

Benefits:

  • Efficient power conversion: Minimizes power loss and extends battery life.
  • Stable output voltage: Ensures reliable operation of sensitive electronic components.
  • Protection features: Enhances system reliability and prevents damage.
  • Adjustable output voltage: Provides flexibility in system design.
  • Small package size: Enables compact and space-saving designs.

Additional Details:

The MIC37303YME typically operates over a wide input voltage range and offers excellent transient response to load changes. It is available in various package options, including surface-mount packages, to suit different assembly requirements. External components, such as input and output capacitors, are typically required to ensure stable operation. Refer to the official datasheet for detailed electrical characteristics, application guidelines, and recommended component values. Specific dropout voltage, output current, and other parameters may vary depending on the specific operating conditions and the chosen output voltage.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5416 $61.6640
85+ $1.4421 $122.5785
125+ $1.3925 $174.0625
180+ $1.2931 $232.7580
235+ $1.2432 $292.1520
295+ $1.1936 $352.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess