EN
  • EN
  • DE

MIC49500-1.2WRTR

Part No MIC49500-1.2WRTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1203+
Reference case S-PAK-7
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747433-MIC49500-1.2WRTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49500-1.2WRTR CAD Model

Description

The MIC49500-1.2WRTR is a high-current, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate 1.2V output voltage at currents up to 5A. This regulator is ideal for applications requiring high efficiency and low noise, such as powering sensitive digital circuits and microprocessors.

Applications:

  • Core voltage regulation for microprocessors and DSPs
  • Post regulation for switching power supplies
  • High-current linear regulators
  • Motherboard and server applications
  • Set-top boxes

Features:

  • High Output Current: Delivers up to 5A of continuous output current.
  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • High Accuracy: Provides a precise and stable 1.2V output voltage.
  • Adjustable Output Voltage: The output voltage can be adjusted with external resistors, providing flexibility for different applications. (Note: the name implies it's set to 1.2V so might not be adjustable)
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Overtemperature Protection: Protects the regulator from damage due to excessive temperature.
  • Enable/Disable Control: Allows the regulator to be turned on and off remotely, reducing power consumption in idle mode.

Benefits:

  • High Efficiency: Reduces power dissipation and extends battery life in portable applications.
  • Stable Output Voltage: Ensures reliable operation of sensitive digital circuits.
  • Small Solution Size: Reduces the overall board size and cost.
  • Robust Protection Features: Protects the regulator and the load from damage.
  • Easy to Use: Requires minimal external components.

The MIC49500-1.2WRTR is available in a thermally enhanced package, allowing it to dissipate heat effectively. It is designed for surface-mount assembly and is RoHS compliant. The regulator is supported by a comprehensive suite of design tools and application notes, which simplify the design process.

Technical Specifications:

  • Output Voltage: 1.2V
  • Output Current: 5A
  • Dropout Voltage: [Specific Dropout Voltage - needs datasheet]
  • Input Voltage Range: [Specific Voltage Range - needs datasheet]
  • Operating Temperature: [Specific Temperature Range - needs datasheet]
  • Package: [Specific Package Type - needs datasheet]

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess