EN
  • EN
  • DE

MIC5225-3.3YM5

Part No MIC5225-3.3YM5
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Ultra-Low Quiescent Current 150mA μCap Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222762-MIC5225-3.3YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5225-3.3YM5 CAD Model

Description

The MIC5225-3.3YM5 is a 150mA Low-Dropout (LDO) Regulator manufactured by Micrel (now Microchip Technology). This LDO regulator provides a stable and accurate 3.3V output voltage with low dropout voltage, making it suitable for battery-powered devices and other applications where efficiency and small size are critical.

Applications:

  • Battery-powered devices: Efficient voltage regulation in battery-powered systems.
  • Portable electronics: Used in cell phones, tablets, and other portable devices.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers.
  • Wireless devices: Used in wireless modules and systems.

Features:

  • 150mA Output Current: Delivers up to 150mA of output current.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Thermal Overload Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.

Benefits:

  • Efficient Voltage Regulation: Low dropout voltage maximizes efficiency and extends battery life.
  • Low Power Consumption: Low quiescent current minimizes power drain.
  • Stable Output: Provides a stable and accurate output voltage.
  • Overload Protection: Thermal overload and short-circuit protection enhance device reliability.

Additional Details:

The MIC5225-3.3YM5 is typically available in a small surface mount package, such as an SOT-23-5 or similar. It requires minimal external components for operation, simplifying the design process. Consult the datasheet for specific electrical parameters, thermal characteristics, and recommended application circuits.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
200+ $0.5070 $101.4000
310+ $0.4895 $151.7450
445+ $0.4545 $202.2525
575+ $0.4371 $251.3325
715+ $0.4196 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,134 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess